title_insights

Exploring the Features of Eaton CPS-152-201 SA Circuit Breaking Receptacles from CPS Distributors

2024-04-10

Circuit breakers provide electrical safety and prevent potential hazards in various applications. One notable product in this category is the Eaton CPS-152-201 SA Circuit Breaking Receptacle, distributed by CPS Distributors. Let’s shed light on this particular circuit breaker, its design, functionality, and the benefits it brings to electrical systems.

Key Features of Eaton CPS-152-201 SA Circuit Breaking Receptacles

1. Amperage Rating: 20A

The amperage rating is a critical parameter that defines the maximum current capacity a circuit breaker can handle safely. In the case of the Eaton CPS-152-201 SA, it boasts a robust 20A amperage rating, making it suitable for a variety of applications where moderate power demands are present.

2. Configuration: Two-wire, Three-pole

The configuration of a circuit breaker is essential for determining its compatibility with specific electrical systems. The Eaton CPS-152-201 SA features a two-wire, three-pole configuration, providing flexibility in installation and accommodating various wiring setups.

3. Back Box Style: Dead End

The back box style is a design aspect that influences the installation and maintenance of the circuit breaker. The dead-end back box style of the Eaton CPS-152-201 SA enhances ease of installation and ensures a secure and stable connection in diverse electrical setups.

4. Trade Size: 3/4″

The trade size of a circuit breaker refers to the diameter of the conduit it can accommodate. The Eaton CPS-152-201 SA is designed with a trade size of 3/4″, allowing for compatibility with standard conduits of this size and facilitating straightforward integration into existing electrical systems.

5. Voltage Rating: 125-250 Vac/18 Vdc

Voltage rating is critical in determining the range of electrical systems a circuit breaker can effectively operate within. The Eaton CPS-152-201 SA boasts a voltage rating of 125-250 Vac for alternating current (AC) and 18 Vdc for direct current (DC), making it versatile for various applications.

6. Horsepower: 1 hp

The horsepower rating of a circuit breaker is essential in motor control applications. The Eaton CPS-152-201 SA is designed to handle motors up to 1 horsepower, making it suitable for applications where motor-driven equipment is a crucial part of the electrical system.

7. Frequency Rating: 60 Hz

Frequency rating is a crucial consideration, especially in regions with different frequency standards. The Eaton CPS-152-201 SA is rated for a frequency of 60 Hz, ensuring compatibility with the standard frequency used in many electrical systems.

8. Material: Copper-free Aluminum

The construction material of a circuit breaker is vital for durability and resistance to environmental factors. The Eaton CPS-152-201 SA is crafted from copper-free aluminum, providing excellent corrosion resistance and ensuring a long lifespan, even in challenging environments.

9. Contact Material: Brass

The contact material in a circuit breaker influences its performance and longevity. The Eaton CPS-152-201 SA features brass contacts, known for their high conductivity and durability, ensuring reliable and efficient electrical connections.

10. Special Features: Factory Sealed

A standout feature of the Eaton CPS-152-201 SA is its factory-sealed design. Factory sealing adds an extra layer of protection, preventing tampering and ensuring the integrity of the circuit breaker in critical applications. This feature is especially valuable in environments where safety and reliability are paramount.

11. Type: Delayed Action Circuit Breaking

The type of circuit-breaking mechanism employed is a crucial factor in determining the response time of the circuit breaker. The Eaton CPS-152-201 SA is a delayed action circuit breaker, offering a controlled and deliberate circuit interruption to minimize the risk of damage during fault conditions.

Benefits and Applications

1. Enhanced Safety

The Eaton CPS-152-201 SA Circuit Breaking Receptacle, with its delayed action circuit breaking and factory-sealed design, contributes to enhanced safety in electrical systems. The deliberate response to faults and the sealed construction minimize the risk of accidents and ensure the integrity of the circuit breaker in various environments.

2. Versatility in Applications

With its 20A amperage rating, 3/4″ trade size, and compatibility with a broad voltage range, the Eaton CPS-152-201 SA is versatile and can be employed in a variety of applications. This circuit breaker is well-suited for diverse electrical systems, from commercial installations to industrial settings.

3. Durable Construction

Using copper-free aluminum for the body and brass for the contacts ensures the durability of the Eaton CPS-152-201 SA. These materials are selected for their resistance to corrosion and wear, making the circuit breaker suitable for both indoor and outdoor installations.

4. Easy Installation and Maintenance

The dead-end back box style simplifies the installation process of the Eaton CPS-152-201 SA. Additionally, its design facilitates straightforward maintenance, allowing electrical professionals to perform routine checks and repairs efficiently.

5. Motor Control Applications

With a 1 hp horsepower rating, the Eaton CPS-152-201 SA is well-suited for motor control applications. Whether it’s controlling pumps, fans, or other motor-driven equipment, this circuit breaker provides a reliable and efficient solution.

Conclusion

The Eaton CPS-152-201 SA Circuit Breaking Receptacle, distributed by CPS Distributors, is a reliable and versatile solution for a wide range of electrical applications.

CPS Distributors, as a trusted supplier of electrical components, continues to play a pivotal role in providing quality products to meet the evolving needs of the industry. However, you might not find everything you need with them. Here’s where you can turn to WIN SOURCE – a leading electronic components distributor with thousands of products available.